The TPS61256CYFFR is a 3.5-MHz high-efficiency step-up converter in a 9-pin NanoFree™ DSBGA package measuring 1.206 mm × 1.306 mm. It operates from an input voltage range of 2.3 V to 5.5 V and provides a fixed 5.0 V output with ±2% DC voltage accuracy, supporting up to 800 mA load current. The device maintains 93% efficiency at full load and enters power-save mode with a quiescent current of 37 μA under light loads. It includes pass-through mode, thermal shutdown, and overload protection, requiring only three external components for a total solution size under 25 mm². The part is rated for operation from -40°C to 85°C and is RoHS and Green (no Sb/Br) compliant with a Level-1 MSL rating.
3.5-MHz High Efficiency Step-Up Converter in Chip Scale Package 9-DSBGA -40 to 85 Product overview: TPS61256CYFFR from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61256CYFFR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS61256CYFFR |
| Product Name | Boost DC-DC Converter IC |
| Input Voltage | 5.5 volts |