Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61252DSGT TPS61252DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272801-TPS61252DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS61252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): MAX1797EUA+; MAX849ESE+T; MAX1795EUA+T; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272801-TPS61252DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS61252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): MAX1797EUA+; MAX849ESE+T; MAX1795EUA+T; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61252DSGT - 1272801-TPS61252DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61252DSGT
1272801-TPS61252DSGT
PMIC - PMIC - Power Management - Specialized - TPS61252DSGT 1272801-TPS61252DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1272801-TPS61252DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS61252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): MAX1797EUA+; MAX849ESE+T; MAX1795EUA+T; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272801-TPS61252DSGT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: PDA's, Portable Audio/Video, Smartphones
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Family Name: TPS61252
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): MAX1797EUA+; MAX849ESE+T; MAX1795EUA+T;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS61252DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61252DSGT
Power Management - Specialized TPS61252DSGT
PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)

PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272801-TPS61252DSGT TPS61252DSGT
Product Name PMIC - PMIC - Power Management - Specialized - TPS61252DSGT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers