Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61252DSGR

Description
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter
Datasheet
Description
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61252DSGR
Switching Voltage Regulators TPS61252DSGR
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter

Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 3.25Mhz, Wson-8; Topology Texas Instruments - 54AH1634 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 3.25Mhz, Wson-8; Topology Texas Instruments
54AH1634
Dc/dc Conv, Boost, 3.25Mhz, Wson-8; Topology Texas Instruments 54AH1634
DC/DC CONV, BOOST, 3.25MHZ, WSON-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3V; RoHS Compliant: Yes

DC/DC CONV, BOOST, 3.25MHZ, WSON-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61252DSGR 54AH1634
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 3.25Mhz, Wson-8; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details