TPS61165EVM-283 350mA 1 Non-Isolated 39V Graphic User Interface 3 ~ 18 V Board Cables CD USB-to-GPIO Adapter TPS61165
LED Lighting Dev Kit, TPS61165EVM-283
TPS61165 1, Non-Isolated Outputs LED Driver Evaluation Board
TPS61165EVM-283
LED Lighting Development Tools TPS61165EVM-283 Eval Mod
BOOST DC/DC CONV, EVALUATION MODULE; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:357mA; Output Voltage:38V; Input Voltage Min:3V; Input Voltage Max:18V; Core Chip:TPS61165; Dimming Control Type:PWM; Kit RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS61165EVM-283 | 2659931 | TPS61165EVM-283-ND | TPS61165EVM-283 | TPS61165EVM-283 | 33AH5280 |
| Product Name | TPS61165EVM-283 350mA 1 Non-Isolated 39V Graphic User Interface 3 ~ 18 V Board Cables CD USB-to-GPIO Adapter TPS61165 | LED Development Tools | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Lighting Development Tools | Boost Dc/dc Conv, Evaluation Module; Device Topology Texas Instruments |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |