Manufacturer: Texas Instruments
Win Source Part Number: 054629-TPS61122PWRG4
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Handheld/Mobile Devices PMIC 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 054629-TPS61122PWRG4 | TPS61122PWRG4 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS61122PWRG4 | Power Management - Specialized |
| Output Options | Inverting |