Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61122PW TPS61122PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272780-TPS61122PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61122 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LTC3525LESC6-3#PBF; LTC3525LESC6-3#TR; LTC3525DESC6-3.3#TRM ; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272780-TPS61122PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61122 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LTC3525LESC6-3#PBF; LTC3525LESC6-3#TR; LTC3525DESC6-3.3#TRM ; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61122PW - 1272780-TPS61122PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61122PW
1272780-TPS61122PW
PMIC - PMIC - Power Management - Specialized - TPS61122PW 1272780-TPS61122PW
Manufacturer: Texas Instruments Win Source Part Number: 1272780-TPS61122PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61122 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LTC3525LESC6-3#PBF; LTC3525LESC6-3#TR; LTC3525DESC6-3.3#TRM ; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272780-TPS61122PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Family Name: TPS61122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LTC3525LESC6-3#PBF; LTC3525LESC6-3#TR; LTC3525DESC6-3.3#TRM;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS61122PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61122PW
Power Management - Specialized TPS61122PW
Handheld/Mobile Devices PMIC 16-TSSOP

Handheld/Mobile Devices PMIC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272780-TPS61122PW TPS61122PW
Product Name PMIC - PMIC - Power Management - Specialized - TPS61122PW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
Voltage References - 9210363P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details