Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61121RSAR TPS61121RSAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798033-TPS61121RSAR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): FAN48632UC35X; TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798033-TPS61121RSAR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): FAN48632UC35X; TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61121RSAR - 798033-TPS61121RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61121RSAR
798033-TPS61121RSAR
PMIC - PMIC - Power Management - Specialized - TPS61121RSAR 798033-TPS61121RSAR
Manufacturer: Texas Instruments Win Source Part Number: 798033-TPS61121RSAR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): FAN48632UC35X; TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798033-TPS61121RSAR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): FAN48632UC35X; TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS61121RSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61121RSAR
Power Management - Specialized TPS61121RSAR
Handheld/Mobile Devices PMIC 16-QFN (4x4)

Handheld/Mobile Devices PMIC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798033-TPS61121RSAR TPS61121RSAR
Product Name PMIC - PMIC - Power Management - Specialized - TPS61121RSAR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details