Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61120RSARG4 TPS61120RSARG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 900856-TPS61120RSARG 4 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS61120 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900856-TPS61120RSARG 4 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS61120 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61120RSARG4 - 900856-TPS61120RSARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61120RSARG4
900856-TPS61120RSARG4
PMIC - PMIC - Power Management - Specialized - TPS61120RSARG4 900856-TPS61120RSARG4
Manufacturer: Texas Instruments Win Source Part Number: 900856-TPS61120RSARG 4 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS61120 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900856-TPS61120RSARG4
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61120
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - TPS61120RSARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61120RSARG4
Power Management - Specialized TPS61120RSARG4
Handheld/Mobile Devices PMIC 16-QFN (4x4)

Handheld/Mobile Devices PMIC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900856-TPS61120RSARG4 TPS61120RSARG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS61120RSARG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details