Manufacturer: Texas Instruments
Category: Development Boards, Kits, Programmers -Evaluation Boards DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Package: Bulk
Product Status: Active
Main Purpose: Special Purpose DC/DC, LCD Supply
Outputs and Type: 1, Non-Isolated
Power - Output: 360 mW
Voltage - Input: 3V ~ 5V
Regulator Topology: Boost
Voltage - Output: 18V
Board Type: Fully Populated
Supplied Contents: Board(s)
EVAL MOD FOR TPS61040 Special Purpose DC/DC LCD Supply 1 Non-Isolated 360mW 18V 20mA 3 ~ 5 V Boost - Fully Populated Board TPS61040
TPS61040 - Special Purpose DC/DC, LCD Supply 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools TPS61040 Boost Conv Eval Mod
EVAL MOD FOR TPS61040
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS61040EVM-001 | 296-13585-ND | TPS61040EVM-001 | TPS61040EVM-001 | |
| Product Name | Development Boards, Kits, Programmers -Evaluation Boards DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MOD FOR TPS61040 Special Purpose DC/DC LCD Supply 1 Non-Isolated 360mW 18V 20mA 3 ~ 5 V Boost - Fully Populated Board TPS61040 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |