Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61021DSGR TPS61021DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112172-TPS61021DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 4V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112172-TPS61021DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 4V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61021DSGR - 1112172-TPS61021DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61021DSGR
1112172-TPS61021DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61021DSGR 1112172-TPS61021DSGR
Manufacturer: Texas Instruments Win Source Part Number: 1112172-TPS61021DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 4V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1112172-TPS61021DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 4.4V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 4V
Minimum Input Voltage: 0.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61021DSGR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61021DSGR-ND
Voltage Regulators - DC DC Switching Regulators TPS61021DSGR-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A (Switch) 8-WFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A (Switch) 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61021DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61021DSGR
Voltage Regulators - DC DC Switching Regulators TPS61021DSGR
IC REG BOOST ADJUSTABLE 3A 8WSON

IC REG BOOST ADJUSTABLE 3A 8WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61021DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61021DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61021DSGR
IC REG BOOST ADJUSTABLE 3A 8WSON

IC REG BOOST ADJUSTABLE 3A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61021DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61021DSGR
Voltage Regulators - DC DC Switching Regulators TPS61021DSGR
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A (Switch) 8-WFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A (Switch) 8-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61021DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61021DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61021DSGR
IC REG BOOST ADJ 3A 8WSON

IC REG BOOST ADJ 3A 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1112172-TPS61021DSGR TPS61021DSGR-ND TPS61021DSGR TPS61021DSGR TPS61021DSGR TPS61021DSGR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61021DSGR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers