The LM20125 is a 5A, 500kHz synchronous buck regulator with an input voltage range of 2.95V to 5.5V and an output voltage adjustable down to 0.8V. It features 32mΩ integrated FET switches, peak current-mode control, and an HTSSOP-16 package with an exposed thermal pad for improved heat dissipation. The device operates over a junction temperature range of -40°C to 125°C and includes integrated over-voltage, under-voltage lockout, thermal shutdown, and power-good functions. It supports soft-start via an external capacitor and output voltage tracking.
2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1196994-LM20125MH/NO
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 4.68V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LM20125
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 5.5V
Switching Regulator, Current-mode, 8.1A, 560kHz Switching Freq-Max, PDSO16
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 5A 16HTSSOP
Switching Voltage Regulators 5A 500kHz PwrWise Sync Buck Reg
IC REG BUCK ADJ 5A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20125MH/NOPB | LM20125MH/NOPB-ND | 1196994-LM20125MH/NOPB | LM20125MH/NOPB | LM20125MH/NOPB | LM20125MH/NOPB | LM20125MH/NOPB | LM20125MH/NOPB |
| Product Name | LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20125MH/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP | SSOP; Other; HTSSOP16 | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 4.68 volts | 0.8000 to 4.68 volts | 0.8000 volts |