The TPS59632-Q1 is a three-phase driverless step-down controller for automotive ADAS applications, supporting selectable phase count of 3, 2, or 1 and a 2.5-V to 24-V input voltage range. It features D-CAP+™ control for fast transient response, AutoBalance™ phase balancing, I²C interface for dynamic voltage and phase control, and operates from -40°C to 125°C. The device is packaged in a 5-mm × 5-mm, 32-pin, 0.5-mm pitch VQFN with wettable flanks and is AEC-Q100 qualified for Temperature Grade 1. The TPS59632QRHBTQ1 variant is an active, RoHS-compliant, lead-free version available in a 250-unit tape and reel package.
IC REG CTRLR BUCK 32VQFN Product overview: TPS59632QRHBTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS59632QRHBTQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-TPS59632QRHBTQ1 |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.52 volts |
| Input Voltage | 24 volts |