Texas Instruments TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing TPS59610RHBT

Description
Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing 32-VQFN -40 to 105
Request a Quote Datasheet
Description
Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing - TPS59610RHBT - Texas Instruments
Dallas, TX, United States
TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing
TPS59610RHBT
TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing TPS59610RHBT
Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing 32-VQFN -40 to 105

Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing 32-VQFN -40 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59610RHBT - 1112131-TPS59610RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59610RHBT
1112131-TPS59610RHBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59610RHBT 1112131-TPS59610RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1112131-TPS59610RHBT Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112131-TPS59610RHBT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS59610RHBT
Switching Controllers TPS59610RHBT
Switching Controllers Sgl Phase,D-CAP+ Sync Buck Controller

Switching Controllers Sgl Phase,D-CAP+ Sync Buck Controller

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS59610RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS59610RHBT
PMIC - Voltage Regulators - Special Purpose TPS59610RHBT
IC REG CTRLR INTEL 1OUT 32VQFN

IC REG CTRLR INTEL 1OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS59610RHBT 1112131-TPS59610RHBT TPS59610RHBT TPS59610RHBT
Product Name TPS59610 Single Phase, D-CAP+? Sync Buck Controller for IMVP6+ CPU and Graphics Vcore in Embedded Computing PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59610RHBT Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Output Voltage 0.3000 to 1.5 volts 0.3000 to 1.5 volts
IOUT 60 amps
VIN 3 to 28 volts
Unlock Full Specs
to access all available technical data