Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS59603QDSGRQ1

Description
Win Source Part Number: 1151349-TPS59603QDSG RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Current - Supply: 160µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS59603QDSGRQ1C T,296-TPS59603QDSGRQ 1TR,296-TPS59603QDSG RQ1DKR Base Product Number: TPS59603
Request a Quote
Description
Win Source Part Number: 1151349-TPS59603QDSG RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Current - Supply: 160µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS59603QDSGRQ1C T,296-TPS59603QDSGRQ 1TR,296-TPS59603QDSG RQ1DKR Base Product Number: TPS59603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1151349-TPS59603QDSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1151349-TPS59603QDSGRQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1151349-TPS59603QDSGRQ1
Win Source Part Number: 1151349-TPS59603QDSG RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Current - Supply: 160µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS59603QDSGRQ1C T,296-TPS59603QDSGRQ 1TR,296-TPS59603QDSG RQ1DKR Base Product Number: TPS59603

Win Source Part Number: 1151349-TPS59603QDSGRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Current - Supply: 160µA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS59603QDSGRQ1CT,296-TPS59603QDSGRQ1TR,296-TPS59603QDSGRQ1DKR
Base Product Number: TPS59603

Buy Now
Power Management - Specialized - TPS59603QDSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS59603QDSGRQ1
Power Management - Specialized TPS59603QDSGRQ1
Automotive PMIC 8-WSON (2x2)

Automotive PMIC 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1151349-TPS59603QDSGRQ1 TPS59603QDSGRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers