Texas Instruments Standard Linear and Logic Buck 3.5A 6V 4.5V Step-Down DC-DC Converter IC TPS57114MRTETEP

Description
3.5A DC/DC Step Down Switcher, 2.95-6V In, 800mV-4.5V Out, 2MHz Product overview: TPS57114MRTETEP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS57114MRTETEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A DC/DC Step Down Switcher, 2.95-6V In, 800mV-4.5V Out, 2MHz Product overview: TPS57114MRTETEP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS57114MRTETEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.5A 6V 4.5V Step-Down DC-DC Converter IC
739-TPS57114MRTETEP
Buck 3.5A 6V 4.5V Step-Down DC-DC Converter IC 739-TPS57114MRTETEP
3.5A DC/DC Step Down Switcher, 2.95-6V In, 800mV-4.5V Out, 2MHz Product overview: TPS57114MRTETEP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS57114MRTETEP can be used for catalog matching and distributor lookup.

3.5A DC/DC Step Down Switcher, 2.95-6V In, 800mV-4.5V Out, 2MHz Product overview: TPS57114MRTETEP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS57114MRTETEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS57114MRTETEP
Product Name Buck 3.5A 6V 4.5V Step-Down DC-DC Converter IC
Output Voltage 4.5 volts
Input Voltage 6 volts
IOUT 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5504A - 930981-PT5504A - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers