The TPS56921PWPR is a synchronous step-down converter designed for input voltages ranging from 4.5V to 17V and capable of delivering up to 9A of output current. It features integrated high-side and low-side MOSFETs with on-resistances of 26m,Ѷ and 19m,Ѷ, respectively, which contribute to its efficiency in compact designs. The device supports VID control via an I²C-compatible interface, allowing for adjustable output voltage in 10mV steps from 0.72V to 1.48V. Protection features include overcurrent protection with hiccup mode, thermal shutdown, and adjustable soft start to manage inrush current. The TPS56921 operates over a junction temperature range of -40°C to 125°C and is housed in a 20-pin HTSSOP package. Its switching frequency can be set between 200kHz and 1.6MHz, providing flexibility for various applications, including digital TVs, set-top boxes, and power distribution systems. The device also includes a power good monitor for under- and over-voltage conditions.
4.5V to 17V Input, 9A Synchronous Step-Down SWIFT? Converter with VID Control 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.72V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 081689-TPS56921PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 200kHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.72V
Maximum Output Voltage: 1.48V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ/PROG 9A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.72V 1 Output 9A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 9A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56921PWPR | TPS56921PWPR-ND | 081689-TPS56921PWPR | TPS56921PWPR | TPS56921PWPR | TPS56921PWPR |
| Product Name | TPS56921 4.5V to 17V Input, 9A Synchronous Step-Down SWIFT? Converter with VID Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56921PWPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7200 to 1.48 volts | 0.7200 to 1.48 volts | 0.7200 volts | 0.7200 to 1.48 volts | 0.7200 volts |