Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Switching Frequency:400kHz; Topology:Synchronous
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC4927 |
| Product Name | Supply Voltage Min Texas Instruments |
| Features | RoHS |