Texas Instruments HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625 TPS5625EVM-112

Description
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625
Request a Quote Datasheet
Description
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625 - TPS5625EVM-112 - ASAP Semiconductor LLC
Anaheim, CA, United States
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625
TPS5625EVM-112
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625 TPS5625EVM-112
HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625

HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS5625EVM-112 - 798008-TPS5625EVM-112 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS5625EVM-112
798008-TPS5625EVM-112
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS5625EVM-112 798008-TPS5625EVM-112
Manufacturer: Texas Instruments Win Source Part Number: 798008-TPS5625EVM-11 2 Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 4.5 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 225kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: TPS5625 Family Name: TPS5625EVM-112 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 798008-TPS5625EVM-112
Regulator Topology: Buck
Voltage - Output: 2.5V
Voltage - Input: 4.5 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 225kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS5625
Family Name: TPS5625EVM-112
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TPS5625EVM-112 798008-TPS5625EVM-112
Product Name HIGH-PERFORMANCE SYNCHRONOUS BUC DC/DC Step Down 1 Non-Isolated - 2.5V 6A 4.5 ~ 6 V Buck 225kHz Fully Populated Board TPS5625 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS5625EVM-112
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1954796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; NeoMesh Wireless Mesh
Ports Wireless
View Details