Texas Instruments TPS56100 5 Bit Programmable Synchronous Buck Controller TPS56100PWP

Description
5 Bit Programmable Synchronous Buck Controller 28-HTSSOP 0 to 70
Request a Quote Datasheet
Description
5 Bit Programmable Synchronous Buck Controller 28-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS56100 5 Bit Programmable Synchronous Buck Controller - TPS56100PWP - Texas Instruments
Dallas, TX, United States
TPS56100 5 Bit Programmable Synchronous Buck Controller
TPS56100PWP
TPS56100 5 Bit Programmable Synchronous Buck Controller TPS56100PWP
5 Bit Programmable Synchronous Buck Controller 28-HTSSOP 0 to 70

5 Bit Programmable Synchronous Buck Controller 28-HTSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS56100PWP - 055653-TPS56100PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS56100PWP
055653-TPS56100PWP
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS56100PWP 055653-TPS56100PWP
Manufacturer: Texas Instruments Win Source Part Number: 055653-TPS56100PWP Packaging: Tube/Rail Applications: Controller, C6x, C54x DSP Mounting: SMD (SMT) Voltage - Input: 4.5 V to 6 V Number of Outputs: 1 Output Voltage: 1.3 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055653-TPS56100PWP
Packaging: Tube/Rail
Applications: Controller, C6x, C54x DSP
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 6 V
Number of Outputs: 1
Output Voltage: 1.3 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS56100PWP
Switching Controllers TPS56100PWP
Switching Controllers 5 Bit Programmable Sync Buck Cont

Switching Controllers 5 Bit Programmable Sync Buck Cont

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS56100PWP 055653-TPS56100PWP TPS56100PWP
Product Name TPS56100 5 Bit Programmable Synchronous Buck Controller PMIC - PMIC - Voltage Regulators - Special Purpose - TPS56100PWP Switching Controllers
Package Type SSOP; Other; 28-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products