Texas Instruments High-Performance Analog HTSSOP Power Management IC TPS54972PWPRG4

Description
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-TPS54972PWPRG4
HTSSOP Power Management IC 750-TPS54972PWPRG4
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPRG4 can be used for catalog matching and distributor lookup.

9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1100977-TPS54972PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1100977-TPS54972PWPRG4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1100977-TPS54972PWPRG4
Win Source Part Number: 1100977-TPS54972PWPR G4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: SWIFT™ Package: Tape & Reel (TR) Applications: Converter, DDR Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 0.2V ~ 3.3V Voltage - Input: 4V ~ 6V Number of Outputs: 1 Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TPS54910PWP; TPS54910PWPR; TPS54973PWP; FAN2108EMPX; FAN2108MPX; FAN2110MPX; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS54972

Win Source Part Number: 1100977-TPS54972PWPRG4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: SWIFT™
Package: Tape & Reel (TR)
Applications: Converter, DDR
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 0.2V ~ 3.3V
Voltage - Input: 4V ~ 6V
Number of Outputs: 1
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TPS54910PWP; TPS54910PWPR; TPS54973PWP; FAN2108EMPX; FAN2108MPX; FAN2110MPX;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS54972

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS54972PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS54972PWPRG4
PMIC - Voltage Regulators - Special Purpose TPS54972PWPRG4
IC REG CONV DDR 1OUT 28HTSSOP

IC REG CONV DDR 1OUT 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS54972PWPRG4 1100977-TPS54972PWPRG4 TPS54972PWPRG4
Product Name HTSSOP Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; HTSSOP SSOP; Other; Tape & Reel (TR)
Output Voltage 3.3 volts
IOUT 9 amps
IQ 0.0110 amps
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1904524 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details