Texas Instruments Standard Linear and Logic Buck 1.5V 16V 40A Step-Down DC-DC Converter IC TPS548D21RVFT

Description
1.5V to 16V Input, 40A SWIFT™ Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125 Product overview: TPS548D21RVFT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5V, 16V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5V, 16V, 40A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS548D21RVFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V to 16V Input, 40A SWIFT™ Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125 Product overview: TPS548D21RVFT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5V, 16V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5V, 16V, 40A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS548D21RVFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5V 16V 40A Step-Down DC-DC Converter IC
739-TPS548D21RVFT
Buck 1.5V 16V 40A Step-Down DC-DC Converter IC 739-TPS548D21RVFT
1.5V to 16V Input, 40A SWIFT™ Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125 Product overview: TPS548D21RVFT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5V, 16V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5V, 16V, 40A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS548D21RVFT can be used for catalog matching and distributor lookup.

1.5V to 16V Input, 40A SWIFT™ Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125 Product overview: TPS548D21RVFT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5V, 16V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5V, 16V, 40A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS548D21RVFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS548D21RVFT
Product Name Buck 1.5V 16V 40A Step-Down DC-DC Converter IC
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1238419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers