The TPS54872 is a synchronous buck PWM converter designed for high-output current applications such as DDR memory termination and active bus termination, integrating all required active components. It is available in a 28-pin TSSOP (PWP) PowerPAD package measuring 6.4 mm x 9.7 mm, with a maximum continuous output current of 8 A. The device operates with an input voltage range of 4 V to 6 V and supports output voltage tracking from 6% to 90% of the reference voltage. It features a fixed or adjustable PWM frequency from 280 kHz to 700 kHz, a start-up UVLO threshold of 3.80 V, and internal thermal and peak current protection. The operating junction temperature range is -40°C to 125°C, and thermal impedance is 14.4°C/W when soldered to a recommended PCB layout.
8A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TPS54872PWPR |
| Product Name | TPS54872 8A Active Bus Termination/ DDR Memory DC/DC Converter |
| Package Type | Other; HTSSOP |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 |
| Input Voltage | 4 to 6 volts |