Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 797993-TPS546C23RVFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-LFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 35A
Family Name: TPS546C23
Output Voltage: 0.35V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-LQFN-CLIP (7x5)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): PSA60TR; TPS546C23RVFR ;
Introduction Date: April 06, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 4.5V-18V, 35A PMBus Sync Buck
IC REG BUCK ADJ 35A 40LQFN
IC REG BUCK ADJ 35A 40LQFN
IC REG BUCK ADJ 35A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
IC REG BUCK ADJ 35A 40LQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS546C23RVFTTR-ND | 797993-TPS546C23RVFT | TPS546C23RVFT | TPS546C23RVFT | TPS546C23RVFT | 815-TPS546C23RVFT | TPS546C23RVFT | TPS546C23RVFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS546C23RVFT | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 35A 40LQFN | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.3500 to 5.5 volts | 0.3500 volts | 0.3500 volts | 5.5 volts | 0.3500 to 5.5 volts | 0.3500 volts |