The TPS54625PWP is a 4.5-V to 18-V input, 6.5-A synchronous step-down converter in a 14-pin HTSSOP package with a PowerPAD™, designed for operation from -40°C to 85°C. It features D-CAP2™ mode for fast transient response, integrated high-side and low-side FETs with resistances of 36 mΩ and 28 mΩ respectively, and supports output voltages from 0.76 V to 5.5 V. The device operates at a switching frequency of 650 kHz, includes programmable soft start, pre-biased soft start, and a power good output. Shutdown supply current is less than 10 μA. Thermal resistance values include 40.5°C/W junction-to-ambient and 2.4°C/W junction-to-case (bottom).
4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter 14-HTSSOP -40 to 85
Win Source Part Number: 1249654-TPS54625PWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output: 6.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-36897-5
Base Product Number: TPS54625
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 6.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6.5A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 6.5A 14HTSSOP
IC REG BUCK ADJ 6.5A 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54625PWP | 1249654-TPS54625PWP | 296-36897-5-ND | TPS54625PWP | TPS54625PWP | TPS54625PWP | TPS54625PWP |
| Product Name | TPS54625 4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT? Converter | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; Tube | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7650 to 5.5 volts | 0.7650 volts | 0.7650 to 5.5 volts | 0.7650 volts |