Texas Instruments Standard Linear and Logic Buck 2.5V 6A Step-Down DC-DC Converter IC TPS54615PWPRG4

Description
IC REG BUCK 2.5V 6A 28HTSSOP Product overview: TPS54615PWPRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54615PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 2.5V 6A 28HTSSOP Product overview: TPS54615PWPRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54615PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.5V 6A Step-Down DC-DC Converter IC
739-TPS54615PWPRG4
Buck 2.5V 6A Step-Down DC-DC Converter IC 739-TPS54615PWPRG4
IC REG BUCK 2.5V 6A 28HTSSOP Product overview: TPS54615PWPRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54615PWPRG4 can be used for catalog matching and distributor lookup.

IC REG BUCK 2.5V 6A 28HTSSOP Product overview: TPS54615PWPRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54615PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54615PWPRG4
Product Name Buck 2.5V 6A Step-Down DC-DC Converter IC
Package Type Other; HTSSOP
Output Voltage 2.5 volts
Input Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers