Texas Instruments DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405U/1K

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U/1K - Texas Instruments
Dallas, TX, United States
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters
DCR012405U/1K
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405U/1K
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 922-DCR012405U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
922-DCR012405U/1K
Isolated 1W 5V 200mA DC-DC Converter IC 922-DCR012405U/1K
1W Isolated DC/DC Converter, 5V Out, 200mA, SOP, 1kV Isolation Product overview: DCR012405U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCR012405U/1K can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 5V Out, 200mA, SOP, 1kV Isolation Product overview: DCR012405U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCR012405U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DCR012405U/1K - 916812-DCR012405U/1K - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR012405U/1K
916812-DCR012405U/1K
Power Supplies Board Mount DCDC Converters - DCR012405U/1K 916812-DCR012405U/1K
Manufacturer: Texas Instruments Win Source Part Number: 916812-DCR012405U/1K Series: DCR01 (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 21.6V - 26.4V Input Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Package: Reel - TR Mounting: Surface Mount Family Name: DCR012405 Categories: Power Supplies - Board Mount Case / Package: 12-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DCR012405U/1KE4, DCR012405U/1KE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 916812-DCR012405U/1K
Series: DCR01 (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 21.6V - 26.4V Input
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCR012405
Categories: Power Supplies - Board Mount
Case / Package: 12-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: DCR012405U/1KE4, DCR012405U/1KE4-ND

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR012405U/1K 922-DCR012405U/1K 916812-DCR012405U/1K
Product Name DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DCR012405U/1K
Package Type Other; PDIP,SOP Other; SOP Other; 12-SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data