The TPS54614 is a 3-V to 6-V input, 6-A output synchronous buck PWM converter with an integrated 30-mΩ MOSFET pair and a fixed 1.8-V output voltage, designed for high-density point-of-load regulation in DSPs, FPGAs, ASICs, and microprocessors. It is packaged in a 28-pin HTSSOP (PWP) PowerPAD" package with a thermal pad for enhanced heat dissipation. The device operates at a fixed switching frequency of 350 kHz or 550 kHz, internally compensated for minimal external components, and includes peak current limit and thermal shutdown for protection. The operating temperature range is -40°C to 125°C.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100972-TPS54614PWPR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Fixed
Operating Supply Voltage: 9 V
Weight: 118.501007 mg
Number of Pins: 28
Number of Outputs: 1
Quiescent Current: 11 mA
Synchronous Rectifier: Yes
Output Current: 6 A
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: HTSSOP EP
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 762 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 6 A
Min Input Voltage: 3 V
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS54614PWPRG4 | 1100972-TPS54614PWPRG4 |
| Product Name | TPS54614 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.8V Output | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS54614PWPRG4 |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP EP |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs |
| Output Voltage | 1.8 volts | 1.8 volts |