Texas Instruments TPS54521 17V Input, 5A Synchronous Step-Down Converter TPS54521RHLR

Description
17V Input, 5A Synchronous Step-Down Converter 14-VQFN -40 to 125
Request a Quote Datasheet
Description
17V Input, 5A Synchronous Step-Down Converter 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54521 17V Input, 5A Synchronous Step-Down Converter - TPS54521RHLR - Texas Instruments
Dallas, TX, United States
TPS54521 17V Input, 5A Synchronous Step-Down Converter
TPS54521RHLR
TPS54521 17V Input, 5A Synchronous Step-Down Converter TPS54521RHLR
17V Input, 5A Synchronous Step-Down Converter 14-VQFN -40 to 125

17V Input, 5A Synchronous Step-Down Converter 14-VQFN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27645-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27645-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27645-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27645-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27645-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27645-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27645-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27645-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27645-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54521RHLR - 034140-TPS54521RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54521RHLR
034140-TPS54521RHLR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54521RHLR 034140-TPS54521RHLR
Manufacturer: Texas Instruments Win Source Part Number: 034140-TPS54521RHLR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 900kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A Family Name: TPS54521 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-QFN (3.5x3.5) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 15V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LT1506IR#TR; LT1506IR-Sync#TR; LT1506IR-SYNC; LT1506CR-SYNC; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 034140-TPS54521RHLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 900kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: TPS54521
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-QFN (3.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1506IR#TR; LT1506IR-Sync#TR; LT1506IR-SYNC; LT1506CR-SYNC;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54521RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54521RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54521RHLR
IC REG BUCK ADJ 5A 14VQFN

IC REG BUCK ADJ 5A 14VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54521RHLR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54521RHLR
Voltage Regulators - DC DC Switching Regulators TPS54521RHLR
IC REG BUCK ADJUSTABLE 5A 14VQFN

IC REG BUCK ADJUSTABLE 5A 14VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54521RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54521RHLR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54521RHLR
IC REG BUCK ADJUSTABLE 5A 14VQFN

IC REG BUCK ADJUSTABLE 5A 14VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54521RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54521RHLR
Voltage Regulators - DC DC Switching Regulators TPS54521RHLR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 14-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54521RHLR 296-27645-1-ND 034140-TPS54521RHLR TPS54521RHLR TPS54521RHLR TPS54521RHLR TPS54521RHLR
Product Name TPS54521 17V Input, 5A Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54521RHLR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VQFN Other; 14-VFQFN Exposed Pad Other; 14-QFN (3.5x3.5) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Power Good,Tracking,Frequency Synchronization,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15 volts 0.8000 to 15 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 15 volts
Unlock Full Specs
to access all available technical data