Texas Instruments TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter TPS54495PWP

Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote
Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54495PWP is a dual-channel synchronous step-down converter with integrated FETs, designed for point-of-load regulation in low-power systems. It operates from a 4.5V to 18V input and supports constant 4A load on channel 1 and 2A on channel 2, with an output voltage range of 0.76V to 7V. The device features D-CAP2™ control mode, adaptive on-time control for seamless transition between PWM and Eco-mode™, and a switching frequency of 700kHz. It is housed in a 16-pin HTSSOP (PWP) package measuring 4.4mm by 5mm and is rated for an ambient temperature range of -40°C to 85°C. The exposed thermal pad must be soldered to the PGND plane for proper thermal performance.

Datasheet Summary
Powered by GS/AI

The TPS54495PWP is a dual-channel synchronous step-down converter with integrated FETs, designed for point-of-load regulation in low-power systems. It operates from a 4.5V to 18V input and supports constant 4A load on channel 1 and 2A on channel 2, with an output voltage range of 0.76V to 7V. The device features D-CAP2™ control mode, adaptive on-time control for seamless transition between PWM and Eco-mode™, and a switching frequency of 700kHz. It is housed in a 16-pin HTSSOP (PWP) package measuring 4.4mm by 5mm and is rated for an ambient temperature range of -40°C to 85°C. The exposed thermal pad must be soldered to the PGND plane for proper thermal performance.

Suppliers

Company
Product
Description
Supplier Links
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter - TPS54495PWP - Texas Instruments
Dallas, TX, United States
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter
TPS54495PWP
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter TPS54495PWP
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34793-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34793-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34793-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual 4A 2A 18V Voltage Regulator IC
739-TPS54495PWP
Dual 4A 2A 18V Voltage Regulator IC 739-TPS54495PWP
Dual 4A/2A DC/DC Converter, 4.5-18V In, 2-Out, HTSSOP Product overview: TPS54495PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 2A, 18V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, 2A, 18V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWP can be used for catalog matching and distributor lookup.

Dual 4A/2A DC/DC Converter, 4.5-18V In, 2-Out, HTSSOP Product overview: TPS54495PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 2A, 18V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, 2A, 18V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54495PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54495PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54495PWP
IC REG BCK ADJ 4A/2A DL 16HTSSOP

IC REG BCK ADJ 4A/2A DL 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54495PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54495PWP
Voltage Regulators - DC DC Switching Regulators TPS54495PWP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54495PWP 296-34793-5-ND 739-TPS54495PWP TPS54495PWP TPS54495PWP
Product Name TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators Dual 4A 2A 18V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7500 to 7 volts 0.7600 to 7 volts 7 volts 0.7600 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers