Texas Instruments Standard Linear and Logic Buck 18V 4A 7V Step-Down DC-DC Converter IC TPS54427DDA

Description
4.5-18V In, 4A Sync Step-Down Converter, 7V Out, 8-SO PowerPAD Product overview: TPS54427DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18V, 4A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18V, 4A, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54427DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-18V In, 4A Sync Step-Down Converter, 7V Out, 8-SO PowerPAD Product overview: TPS54427DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18V, 4A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18V, 4A, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54427DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 18V 4A 7V Step-Down DC-DC Converter IC
739-TPS54427DDA
Buck 18V 4A 7V Step-Down DC-DC Converter IC 739-TPS54427DDA
4.5-18V In, 4A Sync Step-Down Converter, 7V Out, 8-SO PowerPAD Product overview: TPS54427DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18V, 4A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18V, 4A, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54427DDA can be used for catalog matching and distributor lookup.

4.5-18V In, 4A Sync Step-Down Converter, 7V Out, 8-SO PowerPAD Product overview: TPS54427DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18V, 4A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18V, 4A, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54427DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54427DDA
Product Name Buck 18V 4A 7V Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 7 volts
Input Voltage 18 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4501N - 930949-PT4501N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers