Texas Instruments Standard Linear and Logic Buck 4.5V 28V 3A Step-Down DC-DC Converter IC TPS54335-1ADRCT

Description
4.5V to 28V Input, 3A, Synchronous, Step-Down Converter with Eco-mode in alternative DRC package 10-VSON -40 to 85 Product overview: TPS54335-1ADRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 28V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335-1ADRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V to 28V Input, 3A, Synchronous, Step-Down Converter with Eco-mode in alternative DRC package 10-VSON -40 to 85 Product overview: TPS54335-1ADRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 28V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335-1ADRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4.5V 28V 3A Step-Down DC-DC Converter IC
739-TPS54335-1ADRCT
Buck 4.5V 28V 3A Step-Down DC-DC Converter IC 739-TPS54335-1ADRCT
4.5V to 28V Input, 3A, Synchronous, Step-Down Converter with Eco-mode in alternative DRC package 10-VSON -40 to 85 Product overview: TPS54335-1ADRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 28V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335-1ADRCT can be used for catalog matching and distributor lookup.

4.5V to 28V Input, 3A, Synchronous, Step-Down Converter with Eco-mode in alternative DRC package 10-VSON -40 to 85 Product overview: TPS54335-1ADRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 28V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335-1ADRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2653524 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653524
DC-DC Converters ICs 2653524
Conv DC-DC, TPS54335-1ADRCT

Conv DC-DC, TPS54335-1ADRCT

Supplier's Site
DC-DC Converters ICs - 2653523 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653523
DC-DC Converters ICs 2653523
Conv DC-DC, TPS54335-1ADRCT

Conv DC-DC, TPS54335-1ADRCT

Supplier's Site
DC-DC Converters ICs - 2653524P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653524P
DC-DC Converters ICs 2653524P
Conv DC-DC, TPS54335-1ADRCT

Conv DC-DC, TPS54335-1ADRCT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS54335-1ADRCT 2653524
Product Name Buck 4.5V 28V 3A Step-Down DC-DC Converter IC DC-DC Converters ICs
Input Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details