The TPS54327DRCR is a synchronous step-down converter designed for input voltages ranging from 4.5V to 18V and capable of delivering up to 3A of output current. It utilizes D-CAP2 mode control, which allows for fast transient response without the need for external compensation components. The output voltage can be adjusted between 0.76V and 7V, making it suitable for a variety of low-voltage applications. The device features integrated FETs with low on-resistance (100 m,Ѷ for the high-side and 70 m,Ѷ for the low-side), contributing to high efficiency, particularly in low duty cycle applications. It operates with a switching frequency of 700 kHz and includes features such as adjustable soft start and cycle-by-cycle overcurrent limit. The TPS54327DRCR is available in a compact 10-pin VSON package and is rated for operation in temperatures from -40°C to 85°C, making it suitable for various applications including networking, digital set-top boxes, and power supplies for digital TVs.
4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 851645-TPS54327DRCR
Series: D-CAP2™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54327
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40791-6, -296-40791-1-ND, TPS54327DRCR-ND, 296-40791-2, 296-40791-1
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54327DRCR | 851645-TPS54327DRCR | 296-TPS54327DRCRCT-ND | TPS54327DRCR | TPS54327DRCR | TPS54327DRCR | TPS54327DRCR |
| Product Name | TPS54327 4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54327DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD,VSON | Other; Reel - TR | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 volts |