Texas Instruments TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDARG4

Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5431 is a 3A, wide input range step-down converter with a 5.5V to 23V input voltage range and a fixed 500kHz switching frequency. It features an integrated 100mΩ high-side MOSFET, internal compensation, and adjustable output voltage down to 1.22V with 1.5% initial accuracy. The device operates from -40°C to 125°C junction temperature and is housed in an 8-pin SO PowerPAD package. Protection features include overcurrent limiting, overvoltage protection, and thermal shutdown.

Datasheet Summary
Powered by GS/AI

The TPS5431 is a 3A, wide input range step-down converter with a 5.5V to 23V input voltage range and a fixed 500kHz switching frequency. It features an integrated 100mΩ high-side MOSFET, internal compensation, and adjustable output voltage down to 1.22V with 1.5% initial accuracy. The device operates from -40°C to 125°C junction temperature and is housed in an 8-pin SO PowerPAD package. Protection features include overcurrent limiting, overvoltage protection, and thermal shutdown.

Suppliers

Company
Product
Description
Supplier Links
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter - TPS5431DDARG4 - Texas Instruments
Dallas, TX, United States
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter
TPS5431DDARG4
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDARG4
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDARG4 - 043305-TPS5431DDARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDARG4
043305-TPS5431DDARG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDARG4 043305-TPS5431DDARG4
Manufacturer: Texas Instruments Win Source Part Number: 043305-TPS5431DDARG4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 20.47V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043305-TPS5431DDARG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 20.47V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5431DDARG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS5431DDARG4-ND
Voltage Regulators - DC DC Switching Regulators TPS5431DDARG4-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5431DDARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5431DDARG4
Voltage Regulators - DC DC Switching Regulators TPS5431DDARG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5431DDARG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5431DDARG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5431DDARG4
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5431DDARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5431DDARG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5431DDARG4
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5431DDARG4 043305-TPS5431DDARG4 TPS5431DDARG4-ND TPS5431DDARG4 TPS5431DDARG4 TPS5431DDARG4
Product Name TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDARG4 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 20 volts 1.22 volts 1.22 to 20.47 volts 1.22 to 20.47 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20154 4A, 1MHz Synchronous Buck  Regulator with SYNCOUT - LM20154MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771UMM/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
7 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers