Texas Instruments TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDAG4

Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter - TPS5431DDAG4 - Texas Instruments
Dallas, TX, United States
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter
TPS5431DDAG4
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDAG4
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5431DDAG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS5431DDAG4-ND
Voltage Regulators - DC DC Switching Regulators TPS5431DDAG4-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5431DDAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5431DDAG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5431DDAG4
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5431DDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5431DDAG4
Voltage Regulators - DC DC Switching Regulators TPS5431DDAG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5431DDAG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5431DDAG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5431DDAG4
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5431DDAG4 TPS5431DDAG4-ND TPS5431DDAG4 TPS5431DDAG4 TPS5431DDAG4
Product Name TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Enable
Output Voltage 1.23 to 20 volts 1.22 to 20.47 volts 1.22 volts 1.22 to 20.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
TPS51225 Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs - FX011Z - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - LM20333MHE/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details