5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit 7-TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 1317710-LM22679QTJ-A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 1.285V
Synchronous Rectifier: No
Supplier Device Package: TO-263-7 Thin
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-263-7 Thin
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM22679
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Switching Voltage Regulators 5A SIMPLE SWITCHER Step-Dwn Vltg Reg
IC REG BUCK ADJ 5A TO263-7
IC REG BUCK ADJ 5A TO263-7
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22679QTJ-ADJ/NOPB | 1317710-LM22679QTJ-ADJ/NOPB | 296-LM22679QTJ-ADJ/NOPBTR-ND | LM22679QTJ-ADJ/NOPB | LM22679QTJ-ADJ/NOPB | LM22679QTJ-ADJ/NOPB | LM22679QTJ-ADJ/NOPB |
| Product Name | LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts |