Texas Instruments TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter TPS542951RSAR

Description
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter - TPS542951RSAR - Texas Instruments
Dallas, TX, United States
TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter
TPS542951RSAR
TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter TPS542951RSAR
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85

4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS542951RSAR - 1272581-TPS542951RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS542951RSAR
1272581-TPS542951RSAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS542951RSAR 1272581-TPS542951RSAR
Manufacturer: Texas Instruments Win Source Part Number: 1272581-TPS542951RSA R Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 2A, 3A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.76V Switching Frequency: 700kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272581-TPS542951RSAR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A, 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 700kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-40790-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40790-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40790-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40790-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40790-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40790-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40790-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40790-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40790-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS542951RSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS542951RSAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS542951RSAR
IC REG BUCK ADJ 2A/3A DL 16QFN

IC REG BUCK ADJ 2A/3A DL 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS542951RSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS542951RSAR
Voltage Regulators - DC DC Switching Regulators TPS542951RSAR
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS542951RSAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS542951RSAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS542951RSAR
IC REG BUCK ADJ 2A/3A DL 16QFN

IC REG BUCK ADJ 2A/3A DL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS542951RSAR 1272581-TPS542951RSAR 296-40790-2-ND TPS542951RSAR TPS542951RSAR TPS542951RSAR
Product Name TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS542951RSAR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 7 volts 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data