Texas Instruments Electronic Wholesale - TPS54290PWPR TPS54290PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272576-TPS54290PWPR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS54290 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272576-TPS54290PWPR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS54290 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPS54290PWPR - 1272576-TPS54290PWPR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS54290PWPR
1272576-TPS54290PWPR
Electronic Wholesale - TPS54290PWPR 1272576-TPS54290PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1272576-TPS54290PWPR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS54290 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272576-TPS54290PWPR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.5A, 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TPS54290
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 300kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1272576-TPS54290PWPR
Product Name Electronic Wholesale - TPS54290PWPR
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data