Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 500Khz, 2A, Sot-6; Topology Texas Instruments TPS54202HDDCT

Description
DC/DC CONV, SYNC BUCK, 500KHZ, 2A, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 500KHZ, 2A, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 500Khz, 2A, Sot-6; Topology Texas Instruments - 33AH5242 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, 2A, Sot-6; Topology Texas Instruments
33AH5242
Dc/dc Conv, Sync Buck, 500Khz, 2A, Sot-6; Topology Texas Instruments 33AH5242
DC/DC CONV, SYNC BUCK, 500KHZ, 2A, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, 2A, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5242
Product Name Dc/dc Conv, Sync Buck, 500Khz, 2A, Sot-6; Topology Texas Instruments
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details