Texas Instruments Standard Linear and Logic LED Drivers TPS54200DDCT

Description
Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-45131-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45131-2-ND
LED Drivers 296-45131-2-ND
Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
LED Drivers - 296-45131-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45131-6-ND
LED Drivers 296-45131-6-ND
Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
LED Drivers - 296-45131-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45131-1-ND
LED Drivers 296-45131-1-ND
Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Singapore, Singapore
Buck 4.5V 28V SOT-23 LED Driver IC
137-TPS54200DDCT
Buck 4.5V 28V SOT-23 LED Driver IC 137-TPS54200DDCT
4.5V to 28V input voltage, synchronous buck LED driver 6-SOT-23-THIN -40 to 85 Product overview: TPS54200DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 4.5V, 28V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS54200DDCT can be used for catalog matching and distributor lookup.

4.5V to 28V input voltage, synchronous buck LED driver 6-SOT-23-THIN -40 to 85 Product overview: TPS54200DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 28V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 4.5V, 28V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS54200DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Buck, 600Khz, Sot-23-6; Device Topology Texas Instruments - 28AH5878 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 600Khz, Sot-23-6; Device Topology Texas Instruments
28AH5878
Led Driver, Buck, 600Khz, Sot-23-6; Device Topology Texas Instruments 28AH5878
LED DRIVER, BUCK, 600KHZ, SOT-23-6; Device Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; Output Voltage Max:23V; Output Current Max:1.5A; Switching Frequency:600kHz; No. of Outputs:1Outputs; ICRoHS Compliant: Yes

LED DRIVER, BUCK, 600KHZ, SOT-23-6; Device Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; Output Voltage Max:23V; Output Current Max:1.5A; Switching Frequency:600kHz; No. of Outputs:1Outputs; ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 296-45131-2-ND 137-TPS54200DDCT 28AH5878
Product Name LED Drivers Buck 4.5V 28V SOT-23 LED Driver IC Led Driver, Buck, 600Khz, Sot-23-6; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 745-TLD5098EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel
View Details
3 suppliers
250MA LED Driver IC - 137-NCR321PASX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
7 suppliers