Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments TPS54140DGQR

Description
DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments - 32AH6998 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments
32AH6998
Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments 32AH6998
DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54140DGQR
Switching Voltage Regulators TPS54140DGQR
Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr

Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH6998 TPS54140DGQR
Product Name Dc/dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details