Texas Instruments TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter TPS54062DGKR

Description
4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter - TPS54062DGKR - Texas Instruments
Dallas, TX, United States
TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter
TPS54062DGKR
TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter TPS54062DGKR
4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-VSSOP -40 to 125

4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28780-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28780-6-ND
Voltage Regulators - DC DC Switching Regulators 296-28780-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28780-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28780-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28780-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28780-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28780-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28780-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54062DGKR - 034048-TPS54062DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54062DGKR
034048-TPS54062DGKR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54062DGKR 034048-TPS54062DGKR
Manufacturer: Texas Instruments Win Source Part Number: 034048-TPS54062DGKR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 400kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Family Name: TPS54062 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 58V Minimum Input Voltage: 4.7V Alternative Parts (Cross-Reference): MAX17550AUB; MAX17551ATB+; MAX17551ATB+T; MAX17550ATB+ ; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034048-TPS54062DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 400kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 50mA
Family Name: TPS54062
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 58V
Minimum Input Voltage: 4.7V
Alternative Parts (Cross-Reference): MAX17550AUB; MAX17551ATB+; MAX17551ATB+T; MAX17550ATB+ ;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54062DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54062DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54062DGKR
IC REG BUCK ADJ 50MA 8VSSOP

IC REG BUCK ADJ 50MA 8VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54062DGKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54062DGKR
Voltage Regulators - DC DC Switching Regulators TPS54062DGKR
IC REG BUCK ADJ 50MA 8VSSOP

IC REG BUCK ADJ 50MA 8VSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54062DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54062DGKR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54062DGKR
IC REG BUCK ADJ 50MA 8VSSOP

IC REG BUCK ADJ 50MA 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54062DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54062DGKR
Voltage Regulators - DC DC Switching Regulators TPS54062DGKR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54062DGKR 296-28780-6-ND 034048-TPS54062DGKR TPS54062DGKR TPS54062DGKR TPS54062DGKR TPS54062DGKR
Product Name TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54062DGKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 58 volts 0.8000 to 58 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
1.8A 600kHz Voltage Regulator IC - 739-LM22672MR-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1 amps
View Details
2 suppliers
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers