The TPS5401 is a 0.5-A, 42-V input step-down converter with an integrated 200-mΩ high-side MOSFET, designed for industrial and commercial low-power systems. It operates from a 3.5-V to 42-V input range and features a 10-pin thermally enhanced MSOP PowerPAD package with a body size of 3.00 mm × 3.00 mm. The device supports switching frequencies from 100 kHz to 2.5 MHz, includes pulse-skip Eco-mode for high efficiency at light loads, and draws 116 μA quiescent current and 1.3 μA shutdown current. It provides an adjustable UVLO, slow-start, and power-good output, with an internal voltage reference of 0.8 V ±3.5%. The part is rated for operation from -40°C to 150°C and meets RoHS and Green standards. The TPS5401DGQR variant is an active, lead-free, moisture-sensitive level 1 device in a tape and reel package.
3.5V to 42V Input, 0.5 A Step Down Converter 10-HVSSOP -40 to 150 Product overview: TPS5401DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5V, 42V, 0.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5V, 42V, 0.5 A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5401DGQR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS5401DGQR |
| Product Name | Buck 3.5V 42V 0.5 A Step-Down DC-DC Converter IC |
| Package Type | Other; HVSSOP |
| Output Voltage | 39 volts |
| Input Voltage | 42 volts |
| IOUT | 0.5000 amps |