Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS536C7B1RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317787-TPS536C7B1RS LR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.31.0001 Other Part Number: 296-TPS536C7B1RSLRTR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317787-TPS536C7B1RS LR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.31.0001 Other Part Number: 296-TPS536C7B1RSLRTR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317787-TPS536C7B1RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317787-TPS536C7B1RSLR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317787-TPS536C7B1RSLR
Manufacturer: Texas Instruments Win Source Part Number: 1317787-TPS536C7B1RS LR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.31.0001 Other Part Number: 296-TPS536C7B1RSLRTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317787-TPS536C7B1RSLR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start
Number of Outputs: 12
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: PMBus
Output Phases: 12
Duty Cycle (Max): 50%
Clock Sync: Yes
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V
HTSUS: 8542.31.0001
Other Part Number: 296-TPS536C7B1RSLRTR
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317787-TPS536C7B1RSLR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details