Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT TPS53679RSBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900794-TPS53679RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53679 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53679RSBT-ND, 296-47155-2, 296-47155-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900794-TPS53679RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53679 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53679RSBT-ND, 296-47155-2, 296-47155-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT - 900794-TPS53679RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT
900794-TPS53679RSBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT 900794-TPS53679RSBT
Manufacturer: Texas Instruments Win Source Part Number: 900794-TPS53679RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53679 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53679RSBT-ND, 296-47155-2, 296-47155-1

Manufacturer: Texas Instruments
Win Source Part Number: 900794-TPS53679RSBT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 125°C
Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53679
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS53679RSBT-ND, 296-47155-2, 296-47155-1

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53679RSBT
PMIC - Voltage Regulators - Special Purpose TPS53679RSBT
IC REG CTRLR VR13 2OUT 40WQFN

IC REG CTRLR VR13 2OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 900794-TPS53679RSBT TPS53679RSBT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBT PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1826778 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details