Qorvo Voltage Regulators - DC DC Switching Regulators ACT4529YH-T0011

Description
IC REG BUCK PROG 3A 8SOP
Request a Quote Datasheet
Description
IC REG BUCK PROG 3A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4529YH-T0011TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2312-ACT4529YH-T0011TR-ND
Voltage Regulators - DC DC Switching Regulators 2312-ACT4529YH-T0011TR-ND
IC REG BUCK PROG 3A 8SOP

IC REG BUCK PROG 3A 8SOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4529YH-T0011 - 967897-ACT4529YH-T0011 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4529YH-T0011
967897-ACT4529YH-T0011
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4529YH-T0011 967897-ACT4529YH-T0011
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967897-ACT4529YH-T00 11 Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967897-ACT4529YH-T0011
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
ACT4529YH-T0011
Switching Voltage Regulators ACT4529YH-T0011
Switching Voltage Regulators 40V/3.0A CV/CC Buck Converter

Switching Voltage Regulators 40V/3.0A CV/CC Buck Converter

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 2312-ACT4529YH-T0011TR-ND 967897-ACT4529YH-T0011 ACT4529YH-T0011
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT4529YH-T0011 Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Special Features Synchronous Rectification
Output Voltage 5.1 to 12.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3333ARM-2.77-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ25071DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A80601KESJSR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details