Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS53667RTAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320661-TPS53667RTAR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 1.1MHz Control Features: Current Limit, Enable Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 6 Clock Sync: No Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53667 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320661-TPS53667RTAR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 1.1MHz Control Features: Current Limit, Enable Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 6 Clock Sync: No Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53667 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320661-TPS53667RTAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320661-TPS53667RTAR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320661-TPS53667RTAR
Manufacturer: Texas Instruments Win Source Part Number: 1320661-TPS53667RTAR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 1.1MHz Control Features: Current Limit, Enable Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 6 Clock Sync: No Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53667 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320661-TPS53667RTAR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 270kHz ~ 1.1MHz
Control Features: Current Limit, Enable
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: PMBus
Output Phases: 6
Clock Sync: No
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 17V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS53667
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320661-TPS53667RTAR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details