Texas Instruments Standard Linear and Logic Dc/dc Controller, Buck, 1Mhz, Wqfn-40; Supply Voltage Min Texas Instruments TPS53647RTAT

Description
DC/DC CONTROLLER, BUCK, 1MHZ, WQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:17V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WQFN; No. of Pins:40Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes
Description
DC/DC CONTROLLER, BUCK, 1MHZ, WQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:17V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WQFN; No. of Pins:40Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Buck, 1Mhz, Wqfn-40; Supply Voltage Min Texas Instruments - 27AJ0498 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Buck, 1Mhz, Wqfn-40; Supply Voltage Min Texas Instruments
27AJ0498
Dc/dc Controller, Buck, 1Mhz, Wqfn-40; Supply Voltage Min Texas Instruments 27AJ0498
DC/DC CONTROLLER, BUCK, 1MHZ, WQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:17V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WQFN; No. of Pins:40Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

DC/DC CONTROLLER, BUCK, 1MHZ, WQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:17V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WQFN; No. of Pins:40Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 27AJ0498
Product Name Dc/dc Controller, Buck, 1Mhz, Wqfn-40; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Line Interface ICs - 1907217P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details