The TPS53315 is a 12-A synchronous step-down regulator with integrated 19-mΩ and 7-mΩ MOSFETs, designed for server, desktop, and notebook power systems. It operates from a 3-V to 15-V input and delivers an adjustable output from 0.6 V to 5.5 V, featuring D-CAP control for fast transient response and auto-skip Eco-mode for light-load efficiency. The device includes a 5-V LDO output, selectable switching frequency up to 1 MHz, internal soft-start, and comprehensive protection features. It is housed in a 40-pin VQFN package measuring 7.00 mm × 5.00 mm with an exposed thermal pad, and is rated for operation from -40°C to 85°C. The part supports all ceramic output capacitors and includes an open-drain power-good indicator.
12-A Step-Down Regulator with Integrated Switcher 40-VQFN -40 to 85 Product overview: TPS53315RGFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS53315RGFR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS53315RGFR |
| Product Name | Buck VQFN Step-Down DC-DC Converter IC |
| Package Type | Other; VQFN |
| Output Voltage | 5.5 volts |
| Input Voltage | 15 volts |
| IOUT | 12 amps |