Texas Instruments Integrated Circuits(ICs) TPS53302RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 220031-TPS53302RGTR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP, Eco-Mode Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 25 V Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 220031-TPS53302RGTR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP, Eco-Mode Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 25 V Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220031-TPS53302RGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220031-TPS53302RGTR
Integrated Circuits(ICs) 220031-TPS53302RGTR
Manufacturer: Texas Instruments Win Source Part Number: 220031-TPS53302RGTR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP, Eco-Mode Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 25 V Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 220031-TPS53302RGTR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Series: D-CAP, Eco-Mode
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Manufacturer Device Package: 16-QFN (3x3)
Output Type: Transistor Driver
Operating Supply Voltage: 4.5 V ~ 25 V
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 220031-TPS53302RGTR
Product Name Integrated Circuits(ICs)
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2139086 - RS Components, Ltd.
Specs
Package Type Other; X1-DFN1612-8
View Details