The TPS53124 is a dual synchronous step-down controller designed for low-voltage power rails, operating at a frequency of 380 kHz. It features a wide input voltage range from 4.5 V to 24 V and supports output voltages from 0.76 V to 5.5 V, making it suitable for various applications including digital TVs and networking devices. The controller utilizes D-CAP,Ñ¢ mode, which enables fast transient response and low output ripple, while minimizing external component count and standby consumption. It includes adaptive gate drivers with an integrated boost diode, a built-in 5 V linear regulator, and an internal 1.2 ms voltage-servo soft start. The TPS53124 is available in both 28-pin TSSOP and 24-pin QFN packages, and is specified for operation in ambient temperatures ranging from -40°C to 85°C.
Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900781-TPS53124PWR
Series: D-CAP™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 24V
Part Status: Obsolete
Family Name: TPS531
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS53124PWRG4, TPS53124PWRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53124PWR | 900781-TPS53124PWR | TPS53124PWR-ND | TPS53124PWR | 815-TPS53124PWR | TPS53124PWR | TPS53124PWR |
| Product Name | TPS53124 Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53124PWR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK 28TSSOP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; TSSOP,VQFN | SSOP; Other; 28-TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Enable | ||||
| Output Voltage | 0.7600 to 5.5 volts | 5.5 volts | |||||
| IOUT | 15 amps | 15 amps |